Vishay Precision Group Through Hole Resistors CW02B220R0JB12

Description
CW-2B 220 5% B12
Request a Quote Datasheet
Description
CW-2B 220 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B220R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B220R0JB12-ND
Through Hole Resistors 541-CW02B220R0JB12-ND
CW-2B 220 5% B12

CW-2B 220 5% B12

Buy Now Datasheet
Wirewound Resistors - - CW02B220R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW02B220R0JB12
Wirewound Resistors - CW02B220R0JB12
Wirewound Resistors - Through Hole 3watts 220ohms 5% Rated to 3.75watts Learn More

Wirewound Resistors - Through Hole 3watts 220ohms 5% Rated to 3.75watts Learn More

Supplier's Site
Wirewound Resistors - 3110-CW02B220R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B220R0JB12
Wirewound Resistors 3110-CW02B220R0JB12
CW-2B 220 5% B12

CW-2B 220 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay - 38C5617 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay
38C5617
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay 38C5617
WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:4.78mmRoHS Compliant: No

WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:4.78mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-CW02B220R0JB12-ND CW02B220R0JB12 3110-CW02B220R0JB12 38C5617
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistors Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details