RES 10ohm 5% 3.75W SILICONE WW
10 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW02B10R00JS70 | CWC-10TR-ND | 3110-CW02B10R00JS70 |
| Product Name | RES 10 OHM 5% 3.75W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |