CW-10 .82 10% S73
Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,0.82Ohms,10+/-
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010R8200KS73 | CW010R8200KS73 | CW010R8200KS73-ND | 43C8504 |
| Product Name | Wirewound Resistors | Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Res,metal Alloy,0.82Ohms,10+/-% Tol,-90,90Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.8200 ohms | 0.8200 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |