RES 150ohm 5% 3.75W SILICONE WW
150 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW02B150R0JS70 | CWC-150TR-ND | 3110-CW02B150R0JS70 |
| Product Name | RES 150 OHM 5% 3.75W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |