Vishay Intertechnology, Inc. Through Hole Resistors CW02B270R0JE70

Description
270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B270R0JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B270R0JE70TR-ND
Through Hole Resistors 541-CW02B270R0JE70TR-ND
270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B270R0JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B270R0JE70CT-ND
Through Hole Resistors 541-CW02B270R0JE70CT-ND
270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B270R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B270R0JE70
Wirewound Resistors 3110-CW02B270R0JE70
CW-2B 270 5% E70 e3

CW-2B 270 5% E70 e3

Supplier's Site Datasheet
RES 270 OHM 5% 3.75W SILICONE WW - CW02B270R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5% 3.75W SILICONE WW
CW02B270R0JE70
RES 270 OHM 5% 3.75W SILICONE WW CW02B270R0JE70
RES 270ohm 5% 3.75W SILICONE WW

RES 270ohm 5% 3.75W SILICONE WW

Supplier's Site
Cw-2B 270 5% E70 E3 Vishay - 70P6768 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 270 5% E70 E3 Vishay
70P6768
Cw-2B 270 5% E70 E3 Vishay 70P6768
CW-2B 270 5% E70 e3

CW-2B 270 5% E70 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW02B270R0JE70TR-ND 3110-CW02B270R0JE70 CW02B270R0JE70 70P6768
Product Name Through Hole Resistors Wirewound Resistors RES 270 OHM 5% 3.75W SILICONE WW Cw-2B 270 5% E70 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details