Vishay Intertechnology, Inc. Through Hole Resistors CW010R8200JS73

Description
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R8200JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200JS73-ND
Through Hole Resistors CW010R8200JS73-ND
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .82 OHM 13W 5% WW AXIAL - CW010R8200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 13W 5% WW AXIAL
CW010R8200JS73
RES .82 OHM 13W 5% WW AXIAL CW010R8200JS73
RES .82ohm 13W 5% WW AXIAL

RES .82ohm 13W 5% WW AXIAL

Supplier's Site
Res,metal Alloy,0.82Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8502 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.82Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8502
Res,metal Alloy,0.82Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8502
RES,Metal Alloy,0.82Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.82Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R8200JS73-ND CW010R8200JS73 43C8502
Product Name Through Hole Resistors RES .82 OHM 13W 5% WW AXIAL Res,metal Alloy,0.82Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details