6.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 6.8Kohm 5% 3.75W SILICONE W
CW-2B 6.8K 5% S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CWC-6.8KTR-ND | CW02B6K800JS70 | 3110-CW02B6K800JS70 |
| Product Name | Through Hole Resistors | RES 6.8K OHM 5% 3.75W SILICONE W | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |