CW-2B 33 5% E70 e3
33 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B33R00JE70 | CW02B33R00JE70 | CW02B33R00JE70-ND | 65K3782 |
| Product Name | Wirewound Resistors | CW02B33R00JE70 | Through Hole Resistors | Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |