RES 7.5Kohm 5% 3.75W SILICONE W
7.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 7.5K 5% S70
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW02B7K500JS70 | CWC-7.5KTR-ND | 3110-CW02B7K500JS70 |
| Product Name | RES 7.5K OHM 5% 3.75W SILICONE W | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 7500 ohms | 7500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |