Vishay Intertechnology, Inc. Wirewound Resistors CW02B1R500JE70

Description
CW-2B 1.5 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.5 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1R500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R500JE70
Wirewound Resistors 3110-CW02B1R500JE70
CW-2B 1.5 5% E70 e3

CW-2B 1.5 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B1R500JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B1R500JE70-ND
Through Hole Resistors CW02B1R500JE70-ND
1.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 3.75W 5% WW AXIAL - CW02B1R500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 3.75W 5% WW AXIAL
CW02B1R500JE70
RES 1.5 OHM 3.75W 5% WW AXIAL CW02B1R500JE70
RES 1.5ohm 3.75W 5% WW AXIAL

RES 1.5ohm 3.75W 5% WW AXIAL

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3718 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 3W, 5%, Full Reel; Resistance Vishay
65K3718
Wirewound Resistor, 1.5 Ohm, 3W, 5%, Full Reel; Resistance Vishay 65K3718
WIREWOUND RESISTOR, 1.5 OHM, 3W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 3W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B1R500JE70 CW02B1R500JE70-ND CW02B1R500JE70 65K3718
Product Name Wirewound Resistors Through Hole Resistors RES 1.5 OHM 3.75W 5% WW AXIAL Wirewound Resistor, 1.5 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details