Vishay Precision Group CW02B27R00JE70 CW02B27R00JE70

Description
CW02B27R00JE70
Request a Quote Datasheet
Description
CW02B27R00JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B27R00JE70 - CW02B27R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B27R00JE70
CW02B27R00JE70
CW02B27R00JE70 CW02B27R00JE70
CW02B27R00JE70

CW02B27R00JE70

Supplier's Site
Through Hole Resistors - 541-CW02B27R00JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B27R00JE70TR-ND
Through Hole Resistors 541-CW02B27R00JE70TR-ND
27 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B27R00JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B27R00JE70CT-ND
Through Hole Resistors 541-CW02B27R00JE70CT-ND
RES 27 OHM 3.75W 5% AXIAL

RES 27 OHM 3.75W 5% AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B27R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B27R00JE70
Wirewound Resistors 3110-CW02B27R00JE70
CW-2B 27 5% E70 e3

CW-2B 27 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Vishay - 65K3771 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Vishay
65K3771
Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Vishay 65K3771
WIREWOUND RESISTOR, 27 OHM, 3W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.78mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 3W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.78mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B27R00JE70 541-CW02B27R00JE70TR-ND 3110-CW02B27R00JE70 65K3771
Product Name CW02B27R00JE70 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details