Vishay Precision Group Wirewound Resistors CW02B6K000JE70

Description
CW-2B 6K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 6K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B6K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6K000JE70
Wirewound Resistors 3110-CW02B6K000JE70
CW-2B 6K 5% E70 e3

CW-2B 6K 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B6K000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B6K000JE70-ND
Through Hole Resistors CW02B6K000JE70-ND
6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02B6K000JE70 - CW02B6K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B6K000JE70
CW02B6K000JE70
CW02B6K000JE70 CW02B6K000JE70
CW02B6K000JE70

CW02B6K000JE70

Supplier's Site
Wirewound Resistor, 6Kohm, 3W, 5%; Resistance Vishay - 65K3832 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 3W, 5%; Resistance Vishay
65K3832
Wirewound Resistor, 6Kohm, 3W, 5%; Resistance Vishay 65K3832
WIREWOUND RESISTOR, 6KOHM, 3W, 5%; Resistance:6kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 3W, 5%; Resistance:6kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B6K000JE70 CW02B6K000JE70-ND CW02B6K000JE70 65K3832
Product Name Wirewound Resistors Through Hole Resistors CW02B6K000JE70 Wirewound Resistor, 6Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6000 ohms 6000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers