Vishay Intertechnology, Inc. RES 4K OHM 5% 3.75W SILICONE WW CW02B4K000JS70

Description
RES 4Kohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES 4Kohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 5% 3.75W SILICONE WW - CW02B4K000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 5% 3.75W SILICONE WW
CW02B4K000JS70
RES 4K OHM 5% 3.75W SILICONE WW CW02B4K000JS70
RES 4Kohm 5% 3.75W SILICONE WW

RES 4Kohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-4.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-4.0KTR-ND
Through Hole Resistors CWC-4.0KTR-ND
4 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B4K000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K000JS70
Wirewound Resistors 3110-CW02B4K000JS70
CW-2B 4K 5% S70

CW-2B 4K 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 4 Kohm, 5% Vishay - 43C9361 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 4 Kohm, 5% Vishay
43C9361
Cw, 0.562 X 0.188, 4 Kohm, 5% Vishay 43C9361
CW, 0.562 x 0.188", 4 kOhm, 5%

CW, 0.562 x 0.188", 4 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B4K000JS70 CWC-4.0KTR-ND 3110-CW02B4K000JS70 43C9361
Product Name RES 4K OHM 5% 3.75W SILICONE WW Through Hole Resistors Wirewound Resistors Cw, 0.562 X 0.188, 4 Kohm, 5% Vishay
Resistance Range 4000 ohms 4000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers