1.1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 1.1K 5% E70 e3
WIREWOUND RESISTOR, 1.1KOHM, 3W, 5%; Resistance:1.1kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW02B1K100JE70-ND | 3110-CW02B1K100JE70 | CW02B1K100JE70 | 65K3702 |
| Product Name | Through Hole Resistors | Wirewound Resistors | CW02B1K100JE70 | Wirewound Resistor, 1.1Kohm, 3W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |