700 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 700ohm 5% 3.75W SILICONE WW
CW, 0.562 x 0.188", 700 Ohm, 5%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B700R0JS70 | CWC-700TR-ND | CW02B700R0JS70 | 43C9538 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 700 OHM 5% 3.75W SILICONE WW | Cw, 0.562 X 0.188, 700 Ohm, 5% Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 700 ohms | 700 ohms | 700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound |