CW-2B 2 5% E70 e3
2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
2 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
3W,2,5%,TR,RoHS Compliant
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B2R000JE70 | CWC-2.0RTR-ND | CW02B2R000JE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | 3W,2,5%,TR,RoHS Compliant |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 2 ohms | 2 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |