Vishay Precision Group Through Hole Resistors CW02B2R700JB12

Description
CW-2B 2.7 5% B12
Request a Quote Datasheet
Description
CW-2B 2.7 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B2R700JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B2R700JB12-ND
Through Hole Resistors 541-CW02B2R700JB12-ND
CW-2B 2.7 5% B12

CW-2B 2.7 5% B12

Buy Now Datasheet
Wirewound Resistors 3watts 2.7ohms 5% Rated to 3.75watts - CW02B2R700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 2.7ohms 5% Rated to 3.75watts
CW02B2R700JB12
Wirewound Resistors 3watts 2.7ohms 5% Rated to 3.75watts CW02B2R700JB12
Wirewound Resistors 3watts 2.7ohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 2.7ohms 5% Rated to 3.75watts

Supplier's Site
Wirewound Resistors - 3110-CW02B2R700JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R700JB12
Wirewound Resistors 3110-CW02B2R700JB12
CW-2B 2.7 5% B12

CW-2B 2.7 5% B12

Supplier's Site Datasheet
Resistor, Wirewound, 2.7 Ohm, 3W, 5%; Resistance Vishay - 38C5614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.7 Ohm, 3W, 5%; Resistance Vishay
38C5614
Resistor, Wirewound, 2.7 Ohm, 3W, 5%; Resistance Vishay 38C5614
RESISTOR, WIREWOUND, 2.7 OHM, 3W, 5%; Resistance:2.7ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 2.7 OHM, 3W, 5%; Resistance:2.7ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-CW02B2R700JB12-ND CW02B2R700JB12 3110-CW02B2R700JB12 38C5614
Product Name Through Hole Resistors Wirewound Resistors 3watts 2.7ohms 5% Rated to 3.75watts Wirewound Resistors Resistor, Wirewound, 2.7 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers