RES 15Kohm 5% 3.75W SILICONE WW
CW-2B 15K 5% E70 e3
15 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B15K00JE70 | 3110-CW02B15K00JE70 | CW02B15K00JE70-ND |
| Product Name | RES 15K OHM 5% 3.75W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 15000 ohms | 15000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |