CW-2B 5.6K 5% S70
Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
5.6 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B5K600JS70 | CW02B5K600JS70 | CWC-5.6KTR-ND |
| Product Name | Wirewound Resistors | Res Wirewound 5.6K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5600 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |