Vishay Intertechnology, Inc. RES 350 OHM 5% 3.75W SILICONE WW CW02B350R0JS70

Description
RES 350ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES 350ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 5% 3.75W SILICONE WW - CW02B350R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5% 3.75W SILICONE WW
CW02B350R0JS70
RES 350 OHM 5% 3.75W SILICONE WW CW02B350R0JS70
RES 350ohm 5% 3.75W SILICONE WW

RES 350ohm 5% 3.75W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW02B350R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B350R0JS70
Wirewound Resistors 3110-CW02B350R0JS70
CW-2B 350 5% S70

CW-2B 350 5% S70

Supplier's Site Datasheet
Through Hole Resistors - CWC-350TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-350TR-ND
Through Hole Resistors CWC-350TR-ND
350 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.562 X 0.188, 350 Ohm, 5% Vishay - 43C9343 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 350 Ohm, 5% Vishay
43C9343
Cw, 0.562 X 0.188, 350 Ohm, 5% Vishay 43C9343
CW, 0.562 x 0.188", 350 Ohm, 5%

CW, 0.562 x 0.188", 350 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B350R0JS70 3110-CW02B350R0JS70 CWC-350TR-ND 43C9343
Product Name RES 350 OHM 5% 3.75W SILICONE WW Wirewound Resistors Through Hole Resistors Cw, 0.562 X 0.188, 350 Ohm, 5% Vishay
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129319-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details