250 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 250 5% E70 e3
WIREWOUND RESISTOR, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 250 OHM, 3W, 5%, FULL REEL; Resistance:250ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW02B250R0JE70 | CWC-250RCT-ND | 3110-CW02B250R0JE70 | 65K3768 | 29X2385 |
| Product Name | CW02B250R0JE70 | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 250 Ohm, 3W, 5%; Resistance Vishay | Wirewound Resistor, 250 Ohm, 3W, 5%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leaded | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms | 250 ohms |