Vishay Precision Group Through Hole Resistors CW02B10R00JE12HE

Description
10 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2755-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2755-ND
Through Hole Resistors 541-2755-ND
10 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 10R, 5%, Axial; Resistance Vishay - 73Y7748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10R, 5%, Axial; Resistance Vishay
73Y7748
Resistor, Wirewound, 10R, 5%, Axial; Resistance Vishay 73Y7748
RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:CW Series; Power Rating:3.75W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:CW Series; Power Rating:3.75W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2755-ND 73Y7748
Product Name Through Hole Resistors Resistor, Wirewound, 10R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details