Vishay Precision Group Through Hole Resistors CW02B150R0JE12

Description
CW-2B 150 5% E12 E3
Request a Quote Datasheet
Description
CW-2B 150 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B150R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B150R0JE12-ND
Through Hole Resistors 541-CW02B150R0JE12-ND
CW-2B 150 5% E12 E3

CW-2B 150 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B150R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B150R0JE12
Wirewound Resistors 3110-CW02B150R0JE12
CW-2B 150 5% E12 e3

CW-2B 150 5% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02B150R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02B150R0JE12
Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B150R0JE12
Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Vishay - 65K3733 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Vishay
65K3733
Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Vishay 65K3733
WIREWOUND RESISTOR, 150 OHM, 3W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 3W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW02B150R0JE12-ND 3110-CW02B150R0JE12 CW02B150R0JE12 65K3733
Product Name Through Hole Resistors Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:150ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers