Vishay Precision Group Wirewound Resistors CW02B2K500JB12

Description
CW-2B 2.5K 5% B12
Request a Quote Datasheet
Description
CW-2B 2.5K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K500JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K500JB12
Wirewound Resistors 3110-CW02B2K500JB12
CW-2B 2.5K 5% B12

CW-2B 2.5K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B2K500JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B2K500JB12-ND
Through Hole Resistors 541-CW02B2K500JB12-ND
CW-2B 2.5K 5% B12

CW-2B 2.5K 5% B12

Buy Now Datasheet
Res Wirewound 2.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B2K500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B2K500JB12
Res Wirewound 2.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B2K500JB12
Res Wirewound 2.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 2.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay - 43C9186 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay
43C9186
Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay 43C9186
CW, 0.562 x 0.188", 2.5 kOhm, 5%

CW, 0.562 x 0.188", 2.5 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B2K500JB12 541-CW02B2K500JB12-ND CW02B2K500JB12 43C9186
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 2.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers