150 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
150 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 150 5% E70 e3
WIREWOUND RESISTOR, 150 OHM, 3W, 5%; Resistance:150ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 150 OHM, 3W, 5%, FULL REEL; Resistance:150ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-CW02B150R0JE70CT-ND | CW02B150R0JE70 | 3110-CW02B150R0JE70 | 65K3734 | 65K3735 |
| Product Name | Through Hole Resistors | CW02B150R0JE70 | Wirewound Resistors | Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Vishay | Resistor, Wirewound, 150 Ohm, 3W, 5%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leaded | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |