RES 50ohm 5% 3.75W SILICONE WW
50 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR, WIREWOUND, 50 OHM, 3W, 5%, FULL REEL; Resistance:50ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B50R00JS70 | CW02B50R00JS70 | CWC-50TR-ND | 08J4827 |
| Product Name | Wirewound Resistors | RES 50 OHM 5% 3.75W SILICONE WW | Through Hole Resistors | Resistor, Wirewound, 50 Ohm, 3W, 5%, Full Reel; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | 3 watts | |
| Configuration | Single Resistor | Single Resistor |