Vishay Precision Group Through Hole Resistors CW02B1K000JE12

Description
CW-2B 1K 5% E12 E3
Request a Quote Datasheet
Description
CW-2B 1K 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B1K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K000JE12-ND
Through Hole Resistors 541-CW02B1K000JE12-ND
CW-2B 1K 5% E12 E3

CW-2B 1K 5% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B1K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B1K000JE12
Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B1K000JE12
Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Wirewound Resistors - 3110-CW02B1K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K000JE12
Wirewound Resistors 3110-CW02B1K000JE12
CW-2B 1K 5% E12 e3

CW-2B 1K 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201358 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201358
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201358
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Vishay - 41K8959 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Vishay
41K8959
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Vishay 41K8959
WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW02B1K000JE12-ND CW02B1K000JE12 3110-CW02B1K000JE12 70201358 41K8959
Product Name Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:1kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Wirewound Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details