Vishay Intertechnology, Inc. Wirewound Resistors CW010R8200KE73

Description
CW-10 .82 10% E73 e3
Request a Quote Datasheet
Description
CW-10 .82 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R8200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R8200KE73
Wirewound Resistors 3110-CW010R8200KE73
CW-10 .82 10% E73 e3

CW-10 .82 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R8200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R8200KE73
Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R8200KE73
Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R8200KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200KE73-ND
Through Hole Resistors CW010R8200KE73-ND
820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .82 10% E73 E3 Vishay - 70P3531 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .82 10% E73 E3 Vishay
70P3531
Cw-10 .82 10% E73 E3 Vishay 70P3531
CW-10 .82 10% E73 e3

CW-10 .82 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R8200KE73 CW010R8200KE73 CW010R8200KE73-ND 70P3531
Product Name Wirewound Resistors Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 .82 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3AR30JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details