Vishay Intertechnology, Inc. RES 800 OHM 3.75W 5% WW AXIAL CW02B800R0JS70

Description
RES 800ohm 3.75W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 800ohm 3.75W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 3.75W 5% WW AXIAL - CW02B800R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 3.75W 5% WW AXIAL
CW02B800R0JS70
RES 800 OHM 3.75W 5% WW AXIAL CW02B800R0JS70
RES 800ohm 3.75W 5% WW AXIAL

RES 800ohm 3.75W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWC-800TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-800TR-ND
Through Hole Resistors CWC-800TR-ND
800 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B800R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B800R0JS70
Wirewound Resistors 3110-CW02B800R0JS70
CW-2B 800 5% S70

CW-2B 800 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 800 Ohm, 5% Vishay - 43C9560 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 800 Ohm, 5% Vishay
43C9560
Cw, 0.562 X 0.188, 800 Ohm, 5% Vishay 43C9560
CW, 0.562 x 0.188", 800 Ohm, 5%

CW, 0.562 x 0.188", 800 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B800R0JS70 CWC-800TR-ND 3110-CW02B800R0JS70 43C9560
Product Name RES 800 OHM 3.75W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw, 0.562 X 0.188, 800 Ohm, 5% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details