Vishay Precision Group Wirewound Resistors CW02B68R00JE12

Description
CW-2B 68 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 68 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B68R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B68R00JE12
Wirewound Resistors 3110-CW02B68R00JE12
CW-2B 68 5% E12 e3

CW-2B 68 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B68R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B68R00JE12-ND
Through Hole Resistors 541-CW02B68R00JE12-ND
CW-2B 68 5% E12 E3

CW-2B 68 5% E12 E3

Buy Now Datasheet
CW02B68R00JE12 - CW02B68R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B68R00JE12
CW02B68R00JE12
CW02B68R00JE12 CW02B68R00JE12
CW02B68R00JE12

CW02B68R00JE12

Supplier's Site
Wirewound Resistor, 68 Ohm, 3W, 5%; Resistance Vishay - 65K3841 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 3W, 5%; Resistance Vishay
65K3841
Wirewound Resistor, 68 Ohm, 3W, 5%; Resistance Vishay 65K3841
WIREWOUND RESISTOR, 68 OHM, 3W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.78mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 3W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.78mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B68R00JE12 541-CW02B68R00JE12-ND CW02B68R00JE12 65K3841
Product Name Wirewound Resistors Through Hole Resistors CW02B68R00JE12 Wirewound Resistor, 68 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details