Vishay Intertechnology, Inc. Wirewound Resistors CW02B7R500JS70

Description
CW-2B 7.5 5% S70
Request a Quote Datasheet
Description
CW-2B 7.5 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B7R500JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7R500JS70
Wirewound Resistors 3110-CW02B7R500JS70
CW-2B 7.5 5% S70

CW-2B 7.5 5% S70

Supplier's Site Datasheet
RES 7.5 OHM 3.75W 5% WW AXIAL - CW02B7R500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3.75W 5% WW AXIAL
CW02B7R500JS70
RES 7.5 OHM 3.75W 5% WW AXIAL CW02B7R500JS70
RES 7.5ohm 3.75W 5% WW AXIAL

RES 7.5ohm 3.75W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWC-7.5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-7.5TR-ND
Through Hole Resistors CWC-7.5TR-ND
7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B7R500JS70 CW02B7R500JS70 CWC-7.5TR-ND
Product Name Wirewound Resistors RES 7.5 OHM 3.75W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3.75 watts 3.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers