Vishay Precision Group Wirewound Resistors CW02B4R000JE12

Description
CW-2B 4 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 4 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R000JE12
Wirewound Resistors 3110-CW02B4R000JE12
CW-2B 4 5% E12 e3

CW-2B 4 5% E12 e3

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - - CW02B4R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW02B4R000JE12
Vishay/DaleWirewound Resistors - CW02B4R000JE12
Vishay/DaleWirewound Resistors - Through Hole 3watts 4ohms 5% Rated to 3.75watts Learn More

Vishay/DaleWirewound Resistors - Through Hole 3watts 4ohms 5% Rated to 3.75watts Learn More

Supplier's Site
Through Hole Resistors - 541-CW02B4R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B4R000JE12-ND
Through Hole Resistors 541-CW02B4R000JE12-ND
CW-2B 4 5% E12 E3

CW-2B 4 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 5%;Axial - 70201365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 5%;Axial
70201365
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 5%;Axial 70201365
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-2B 4 5% E12 E3 Vishay - 70P7159 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 4 5% E12 E3 Vishay
70P7159
Cw-2B 4 5% E12 E3 Vishay 70P7159
CW-2B 4 5% E12 e3

CW-2B 4 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW02B4R000JE12 CW02B4R000JE12 541-CW02B4R000JE12-ND 70201365 70P7159
Product Name Wirewound Resistors Vishay/DaleWirewound Resistors - Through Hole Resistors Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 3W;Tol 5%;Axial Cw-2B 4 5% E12 E3 Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details