CW-2B 1.2K 5% S70
1.2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.2Kohm 5% 3.75W SILICONE W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B1K200JS70 | CWC-1.2KTR-ND | CW02B1K200JS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.2K OHM 5% 3.75W SILICONE W |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |