Vishay Precision Group Wirewound Resistors CW02B1K500JE70

Description
CW-2B 1.5K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.5K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K500JE70
Wirewound Resistors 3110-CW02B1K500JE70
CW-2B 1.5K 5% E70 e3

CW-2B 1.5K 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B1K500JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K500JE70TR-ND
Through Hole Resistors 541-CW02B1K500JE70TR-ND
1.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B1K500JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K500JE70CT-ND
Through Hole Resistors 541-CW02B1K500JE70CT-ND
RES 1.5K OHM 3.75W 5% AXIAL

RES 1.5K OHM 3.75W 5% AXIAL

Buy Now Datasheet
CW02B1K500JE70 - CW02B1K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B1K500JE70
CW02B1K500JE70
CW02B1K500JE70 CW02B1K500JE70
CW02B1K500JE70

CW02B1K500JE70

Supplier's Site
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay - 65K3708 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay
65K3708
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay 65K3708
WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B1K500JE70 541-CW02B1K500JE70TR-ND CW02B1K500JE70 65K3708
Product Name Wirewound Resistors Through Hole Resistors CW02B1K500JE70 Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers