Vishay Precision Group AXIAL LEAD,5,5%,T/R,RoHS Compliant CW02B5R000JE70

Description
AXIAL LEAD,5,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
AXIAL LEAD,5,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AXIAL LEAD,5,5%,T/R,RoHS Compliant - CW02B5R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
AXIAL LEAD,5,5%,T/R,RoHS Compliant
CW02B5R000JE70
AXIAL LEAD,5,5%,T/R,RoHS Compliant CW02B5R000JE70
AXIAL LEAD,5,5%,T/R,RoHS Compliant

AXIAL LEAD,5,5%,T/R,RoHS Compliant

Supplier's Site
Through Hole Resistors - CWC-5.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-5.0RTR-ND
Through Hole Resistors CWC-5.0RTR-ND
5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-5.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-5.0RCT-ND
Through Hole Resistors CWC-5.0RCT-ND
5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B5R000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5R000JE70
Wirewound Resistors 3110-CW02B5R000JE70
CW-2B 5 5% E70 e3

CW-2B 5 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Vishay - 65K3821 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Vishay
65K3821
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Vishay 65K3821
WIREWOUND RESISTOR, 5 OHM, 3W, 5%; Resistance:5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 3W, 5%; Resistance:5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor, Ceramic, 5R, 5%, Axial, Full Reel; Resistance Vishay - 19X7141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 5R, 5%, Axial, Full Reel; Resistance Vishay
19X7141
Resistor, Ceramic, 5R, 5%, Axial, Full Reel; Resistance Vishay 19X7141
RESISTOR, CERAMIC, 5R, 5%, AXIAL, FULL REEL; Resistance:5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RESISTOR, CERAMIC, 5R, 5%, AXIAL, FULL REEL; Resistance:5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site
RES 5 OHM 3.75W 5% AXIAL - 873-CW02B5R000JE70 - Utmel Electronic Limited
Hong Kong, China
RES 5 OHM 3.75W 5% AXIAL
873-CW02B5R000JE70
RES 5 OHM 3.75W 5% AXIAL 873-CW02B5R000JE70
RES 5 OHM 3.75W 5% AXIAL

RES 5 OHM 3.75W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW02B5R000JE70 CWC-5.0RTR-ND 3110-CW02B5R000JE70 65K3821 19X7141 873-CW02B5R000JE70
Product Name AXIAL LEAD,5,5%,T/R,RoHS Compliant Through Hole Resistors Wirewound Resistors Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Vishay Resistor, Ceramic, 5R, 5%, Axial, Full Reel; Resistance Vishay RES 5 OHM 3.75W 5% AXIAL
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded ThroughHole; Axial Leads; Through Hole
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details