820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 .82 10% E12 e3
Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R8200KE12-ND | 3110-CW010R8200KE12 | CW010R8200KE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 820m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 0.8200 ohms | 0.8200 ohms |