CW-2B 350 5% E70 e3
350 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
350 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 350 OHM, 3W, 5%; Resistance:350ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW02B350R0JE70 | 3110-CW02B350R0JE70 | CWC-350RCT-ND | 65K3789 |
| Product Name | CW02B350R0JE70 | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 350 Ohm, 3W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 350 ohms | 350 ohms | 350 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |