Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
WIREWOUND RESISTORS - AXIAL, 3W 51 OHM 5% 15.8MM. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B51R00JS73 | 541-CW02B51R00JS73CT-ND | 3110-CW02B51R00JS73 | 101682350 |
| Product Name | Res Wirewound 51 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Wirewound Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 3 watts | 3.75 watts |