Vishay Intertechnology, Inc. Wirewound Resistors CW02B82R00JS70

Description
CW-2B 82 5% S70
Request a Quote Datasheet
Description
CW-2B 82 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B82R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B82R00JS70
Wirewound Resistors 3110-CW02B82R00JS70
CW-2B 82 5% S70

CW-2B 82 5% S70

Supplier's Site Datasheet
Through Hole Resistors - CWC-82TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-82TR-ND
Through Hole Resistors CWC-82TR-ND
82 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 82 OHM 5% 3.75W SILICONE WW - CW02B82R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 5% 3.75W SILICONE WW
CW02B82R00JS70
RES 82 OHM 5% 3.75W SILICONE WW CW02B82R00JS70
RES 82ohm 5% 3.75W SILICONE WW

RES 82ohm 5% 3.75W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B82R00JS70 CWC-82TR-ND CW02B82R00JS70
Product Name Wirewound Resistors Through Hole Resistors RES 82 OHM 5% 3.75W SILICONE WW
Category / Application Industrial General Use
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers