Vishay Intertechnology, Inc. Wirewound Resistors CW02B180R0JE70

Description
CW-2B 180 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 180 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B180R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B180R0JE70
Wirewound Resistors 3110-CW02B180R0JE70
CW-2B 180 5% E70 e3

CW-2B 180 5% E70 e3

Supplier's Site Datasheet
RES 180 OHM 3.75W 5% WW AXIAL - CW02B180R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 3.75W 5% WW AXIAL
CW02B180R0JE70
RES 180 OHM 3.75W 5% WW AXIAL CW02B180R0JE70
RES 180ohm 3.75W 5% WW AXIAL

RES 180ohm 3.75W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWC-180RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-180RCT-ND
Through Hole Resistors CWC-180RCT-ND
180 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-180RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-180RTR-ND
Through Hole Resistors CWC-180RTR-ND
180 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B180R0JE70 CW02B180R0JE70 CWC-180RCT-ND
Product Name Wirewound Resistors RES 180 OHM 3.75W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details