Vishay Intertechnology, Inc. Through Hole Resistors CW02B18R00JE70

Description
18 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02B18R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B18R00JE70-ND
Through Hole Resistors CW02B18R00JE70-ND
18 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 18 OHM 5% 3.75W SILICONE WW - CW02B18R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 5% 3.75W SILICONE WW
CW02B18R00JE70
RES 18 OHM 5% 3.75W SILICONE WW CW02B18R00JE70
RES 18ohm 5% 3.75W SILICONE WW

RES 18ohm 5% 3.75W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW02B18R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B18R00JE70
Wirewound Resistors 3110-CW02B18R00JE70
CW-2B 18 5% E70 e3

CW-2B 18 5% E70 e3

Supplier's Site Datasheet
Cw-2B 18 5% E70 E3 Vishay - 70P6487 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 18 5% E70 E3 Vishay
70P6487
Cw-2B 18 5% E70 E3 Vishay 70P6487
CW-2B 18 5% E70 e3

CW-2B 18 5% E70 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B18R00JE70-ND CW02B18R00JE70 3110-CW02B18R00JE70 70P6487
Product Name Through Hole Resistors RES 18 OHM 5% 3.75W SILICONE WW Wirewound Resistors Cw-2B 18 5% E70 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers