Vishay Intertechnology, Inc. Wirewound Resistors CW02B4K000JE70

Description
CW-2B 4K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 4K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K000JE70
Wirewound Resistors 3110-CW02B4K000JE70
CW-2B 4K 5% E70 e3

CW-2B 4K 5% E70 e3

Supplier's Site Datasheet
CW02B4K000JE70 - CW02B4K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B4K000JE70
CW02B4K000JE70
CW02B4K000JE70 CW02B4K000JE70
CW02B4K000JE70

CW02B4K000JE70

Supplier's Site
Through Hole Resistors - CW02B4K000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B4K000JE70-ND
Through Hole Resistors CW02B4K000JE70-ND
4 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 3W, 5%; Resistance Vishay - 65K3795 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 3W, 5%; Resistance Vishay
65K3795
Wirewound Resistor, 4Kohm, 3W, 5%; Resistance Vishay 65K3795
WIREWOUND RESISTOR, 4KOHM, 3W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 3W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B4K000JE70 CW02B4K000JE70 CW02B4K000JE70-ND 65K3795
Product Name Wirewound Resistors CW02B4K000JE70 Through Hole Resistors Wirewound Resistor, 4Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4000 ohms 4000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details