Vishay Precision Group Wirewound Resistors CW02B2K000JE70

Description
CW-2B 2K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 2K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K000JE70
Wirewound Resistors 3110-CW02B2K000JE70
CW-2B 2K 5% E70 e3

CW-2B 2K 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B2K000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B2K000JE70-ND
Through Hole Resistors CW02B2K000JE70-ND
2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 5% 3.75W SILICONE WW - CW02B2K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5% 3.75W SILICONE WW
CW02B2K000JE70
RES 2K OHM 5% 3.75W SILICONE WW CW02B2K000JE70
RES 2Kohm 5% 3.75W SILICONE WW

RES 2Kohm 5% 3.75W SILICONE WW

Supplier's Site
Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Vishay - 65K3740 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Vishay
65K3740
Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Vishay 65K3740
WIREWOUND RESISTOR, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B2K000JE70 CW02B2K000JE70-ND CW02B2K000JE70 65K3740
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 5% 3.75W SILICONE WW Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details