CW-2B 750 5% E70 e3
750 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 750ohm 5% 3.75W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B750R0JE70 | CW02B750R0JE70-ND | CW02B750R0JE70 | 70P7670 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 750 OHM 5% 3.75W SILICONE WW | Cw-2B 750 5% E70 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |