Vishay Precision Group CW02B125R0JE70 CW02B125R0JE70

Description
CW02B125R0JE70
Request a Quote Datasheet
Description
CW02B125R0JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B125R0JE70 - CW02B125R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B125R0JE70
CW02B125R0JE70
CW02B125R0JE70 CW02B125R0JE70
CW02B125R0JE70

CW02B125R0JE70

Supplier's Site
Through Hole Resistors - CW02B125R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B125R0JE70-ND
Through Hole Resistors CW02B125R0JE70-ND
125 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B125R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B125R0JE70
Wirewound Resistors 3110-CW02B125R0JE70
CW-2B 125 5% E70 e3

CW-2B 125 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Vishay - 65K3728 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Vishay
65K3728
Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Vishay 65K3728
WIREWOUND RESISTOR, 125 OHM, 3W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 3W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B125R0JE70 CW02B125R0JE70-ND 3110-CW02B125R0JE70 65K3728
Product Name CW02B125R0JE70 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers