Vishay Intertechnology, Inc. Wirewound Resistors CW02B4R000JE70

Description
CW-2B 4 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 4 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4R000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R000JE70
Wirewound Resistors 3110-CW02B4R000JE70
CW-2B 4 5% E70 e3

CW-2B 4 5% E70 e3

Supplier's Site Datasheet
RES 4 OHM 3.75W 5% WW AXIAL - CW02B4R000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 3.75W 5% WW AXIAL
CW02B4R000JE70
RES 4 OHM 3.75W 5% WW AXIAL CW02B4R000JE70
RES 4ohm 3.75W 5% WW AXIAL

RES 4ohm 3.75W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW02B4R000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B4R000JE70-ND
Through Hole Resistors CW02B4R000JE70-ND
4 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 3W, 5%; Resistance Vishay - 65K3803 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 3W, 5%; Resistance Vishay
65K3803
Wirewound Resistor, 4 Ohm, 3W, 5%; Resistance Vishay 65K3803
WIREWOUND RESISTOR, 4 OHM, 3W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 3W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B4R000JE70 CW02B4R000JE70 CW02B4R000JE70-ND 65K3803
Product Name Wirewound Resistors RES 4 OHM 3.75W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 4 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details