Vishay Precision Group Through Hole Resistors CW02B2K500JE70

Description
2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02B2K500JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B2K500JE70-ND
Through Hole Resistors CW02B2K500JE70-ND
2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02B2K500JE70 - CW02B2K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B2K500JE70
CW02B2K500JE70
CW02B2K500JE70 CW02B2K500JE70
CW02B2K500JE70

CW02B2K500JE70

Supplier's Site
Wirewound Resistors - 3110-CW02B2K500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K500JE70
Wirewound Resistors 3110-CW02B2K500JE70
CW-2B 2.5K 5% E70 e3

CW-2B 2.5K 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 2.5Kohm, 3W, 5%; Resistance Vishay - 65K3746 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 3W, 5%; Resistance Vishay
65K3746
Wirewound Resistor, 2.5Kohm, 3W, 5%; Resistance Vishay 65K3746
WIREWOUND RESISTOR, 2.5KOHM, 3W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 3W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B2K500JE70-ND CW02B2K500JE70 3110-CW02B2K500JE70 65K3746
Product Name Through Hole Resistors CW02B2K500JE70 Wirewound Resistors Wirewound Resistor, 2.5Kohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details