4.7 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 4.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWC-4.7TR-ND | 3110-CW02B4R700JS70 | CW02B4R700JS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 4.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 4.7 ohms | 4.7 ohms |