Vishay Intertechnology, Inc. Through Hole Resistors CW02B100R0JE70

Description
100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWC-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-100RCT-ND
Through Hole Resistors CWC-100RCT-ND
100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-100RTR-ND
Through Hole Resistors CWC-100RTR-ND
100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... - CW02B100R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...
CW02B100R0JE70
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... CW02B100R0JE70
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...

Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...

Supplier's Site
Wirewound Resistors - 3110-CW02B100R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B100R0JE70
Wirewound Resistors 3110-CW02B100R0JE70
CW-2B 100 5% E70 e3

CW-2B 100 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B100R0JE70 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
CW02B100R0JE70
Through Hole Resistors CW02B100R0JE70
RES 100 OHM 3.75W 5% AXIAL

RES 100 OHM 3.75W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay - 65K3724 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay
65K3724
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay 65K3724
WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site
Resistor, Ceramic, 100R, 5%, Axial, Full Reel; Resistance Vishay - 19X7140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 100R, 5%, Axial, Full Reel; Resistance Vishay
19X7140
Resistor, Ceramic, 100R, 5%, Axial, Full Reel; Resistance Vishay 19X7140
RESISTOR, CERAMIC, 100R, 5%, AXIAL, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, CERAMIC, 100R, 5%, AXIAL, FULL REEL; Resistance:100ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number CWC-100RCT-ND CW02B100R0JE70 3110-CW02B100R0JE70 CW02B100R0JE70 65K3724 19X7140
Product Name Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... Wirewound Resistors Through Hole Resistors Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Vishay Resistor, Ceramic, 100R, 5%, Axial, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers