Vishay Precision Group Wirewound Resistors CW02B1R000JE12

Description
CW-2B 1 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R000JE12
Wirewound Resistors 3110-CW02B1R000JE12
CW-2B 1 5% E12 e3

CW-2B 1 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B1R000JE12 - 1124651-CW02B1R000JE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CW02B1R000JE12
1124651-CW02B1R000JE12
Through Hole Resistors - CW02B1R000JE12 1124651-CW02B1R000JE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124651-CW02B1R000JE 12 Packaging: Bulk Termination: Axial Length: 15.8 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Weight: 900.012311 mg Resistance: 1 Ω Power Rating: 3 W Number of Pins: 2 Diameter: 4.78 mm Categories: Through Hole Resistors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 REACH SVHC: Unknown Lead Diameter: 813 µm Max Operating Temperature: 250 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124651-CW02B1R000JE12
Packaging: Bulk
Termination: Axial
Length: 15.8 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Weight: 900.012311 mg
Resistance: 1 Ω
Power Rating: 3 W
Number of Pins: 2
Diameter: 4.78 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210080, 8533210080
REACH SVHC: Unknown
Lead Diameter: 813 µm
Max Operating Temperature: 250 °C

Buy Now
Through-Hole Resistor - 53-CW02B1R000JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW02B1R000JE12
Through-Hole Resistor 53-CW02B1R000JE12
Wirewound Resistors - Through Hole 3watts 1ohms 5% Rated to 3.75watts Product overview: CW02B1R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B1R000JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 1ohms 5% Rated to 3.75watts Product overview: CW02B1R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B1R000JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati... - CW02B1R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati...
CW02B1R000JE12
Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati... CW02B1R000JE12
Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati...

Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati...

Supplier's Site
Through Hole Resistors - 541-CW02B1R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1R000JE12-ND
Through Hole Resistors 541-CW02B1R000JE12-ND
CW-2B 1 5% E12 E3

CW-2B 1 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Vishay - 41K8960 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Vishay
41K8960
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Vishay 41K8960
WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Bulk - 70201349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Bulk
70201349
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Bulk 70201349
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW02B1R000JE12 1124651-CW02B1R000JE12 53-CW02B1R000JE12 CW02B1R000JE12 541-CW02B1R000JE12-ND 41K8960 70201349
Product Name Wirewound Resistors Through Hole Resistors - CW02B1R000JE12 Through-Hole Resistor Wirewound ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:3W; Operati... Through Hole Resistors Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Vishay Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use Power Applications General Use
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Ceramic Composition; Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers